Vishay Precision Group CRCW0805715KFKEA CRCW0805715KFKEA

Description
CRCW0805715KFKEA
Request a Quote Datasheet
Description
CRCW0805715KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805715KFKEA - CRCW0805715KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805715KFKEA
CRCW0805715KFKEA
CRCW0805715KFKEA CRCW0805715KFKEA
CRCW0805715KFKEA

CRCW0805715KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-715KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KCCT-ND
Chip Resistor - Surface Mount 541-715KCCT-ND
715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KCDKR-ND
Chip Resistor - Surface Mount 541-715KCDKR-ND
715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KCTR-ND
Chip Resistor - Surface Mount 541-715KCTR-ND
715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 715K, 1%, 0.125W, 0805; Resistance Vishay - 53K0460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.125W, 0805; Resistance Vishay
53K0460
Res, Thick Film, 715K, 1%, 0.125W, 0805; Resistance Vishay 53K0460
RES, THICK FILM, 715K, 1%, 0.125W, 0805; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.125W, 0805; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4653
Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4653
RES, THICK FILM, 715K, 1%, 0.125W, 0805, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.125W, 0805, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805715KFKEA 541-715KCCT-ND 53K0460
Product Name CRCW0805715KFKEA Chip Resistor - Surface Mount Res, Thick Film, 715K, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details