Vishay Intertechnology, Inc. RES K 71.5 1% .10W SMT CRCW08057152F

Description
RES K 71.5 1% .10W SMT
Request a Quote
Description
RES K 71.5 1% .10W SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 71.5 1% .10W SMT - CRCW08057152F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 71.5 1% .10W SMT
CRCW08057152F
RES K 71.5 1% .10W SMT CRCW08057152F
RES K 71.5 1% .10W SMT

RES K 71.5 1% .10W SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08057152F
Product Name RES K 71.5 1% .10W SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers