VISHAY INTERTECHNOLOGY, INC.
CRCW08057151FRT1 -- RESISTOR 7.15K 1% .1W
Vishay Intertechnology, Inc.
RESISTOR 7.15K 1% .1W
CRCW08057151FRT1
Description
RESISTOR 7.15K 1% .1W
Request a Quote
Email Supplier
Description
RESISTOR 7.15K 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08057151FRT1 |
|
Product Name
|
RESISTOR 7.15K 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121 ohms
View Details
2 suppliers