Vishay Precision Group CRCW08056R98FKTA CRCW08056R98FKTA

Description
CRCW08056R98FKTA
Request a Quote Datasheet
Description
CRCW08056R98FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08056R98FKTA - CRCW08056R98FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056R98FKTA
CRCW08056R98FKTA
CRCW08056R98FKTA CRCW08056R98FKTA
CRCW08056R98FKTA

CRCW08056R98FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R98FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R98FKTA-ND
Chip Resistor - Surface Mount CRCW08056R98FKTA-ND
6.98 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.98 Ohm, 125Mw, 1%; Resistance Vishay - 07J5256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.98 Ohm, 125Mw, 1%; Resistance Vishay
07J5256
Resistor, Thick Film, 6.98 Ohm, 125Mw, 1%; Resistance Vishay 07J5256
RESISTOR, THICK FILM, 6.98 OHM, 125mW, 1%; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: No

RESISTOR, THICK FILM, 6.98 OHM, 125mW, 1%; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R98FKTA CRCW08056R98FKTA-ND 07J5256
Product Name CRCW08056R98FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 6.98 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.98 ohms 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details