Vishay Intertechnology, Inc. RES 6.81 OHM 1/8W 1% 0805 SMD CRCW08056R81FNEA

Description
RES 6.81ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 6.81ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1/8W 1% 0805 SMD - CRCW08056R81FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/8W 1% 0805 SMD
CRCW08056R81FNEA
RES 6.81 OHM 1/8W 1% 0805 SMD CRCW08056R81FNEA
RES 6.81ohm 1/8W 1% 0805 SMD

RES 6.81ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81CTR-ND
Chip Resistor - Surface Mount 541-6.81CTR-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056R81FNEA 541-6.81CTR-ND
Product Name RES 6.81 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details