Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.81ohms 1% CRCW08056R81FKEA

Description
Thick Film Resistors - SMD 1/8watt 6.81ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.81ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.81ohms 1% - CRCW08056R81FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.81ohms 1%
CRCW08056R81FKEA
Thick Film Resistors - SMD 1/8watt 6.81ohms 1% CRCW08056R81FKEA
Thick Film Resistors - SMD 1/8watt 6.81ohms 1%

Thick Film Resistors - SMD 1/8watt 6.81ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81CCDKR-ND
Chip Resistor - Surface Mount 541-6.81CCDKR-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81CCCT-ND
Chip Resistor - Surface Mount 541-6.81CCCT-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81CCTR-ND
Chip Resistor - Surface Mount 541-6.81CCTR-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6R81, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R81, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0399
Res, Thick Film, 6R81, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0399
RES, THICK FILM, 6R81, 1%, 0.125W, 0805, REEL; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6R81, 1%, 0.125W, 0805, REEL; Resistance:6.81ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R81FKEA 541-6.81CCDKR-ND 53K0399
Product Name Thick Film Resistors - SMD 1/8watt 6.81ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 6R81, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details