Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056R80JNTA

Description
6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056R80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R80JNTA-ND
Chip Resistor - Surface Mount CRCW08056R80JNTA-ND
6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.8 OHM 1/8W 5% 0805 SMD - CRCW08056R80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1/8W 5% 0805 SMD
CRCW08056R80JNTA
RES 6.8 OHM 1/8W 5% 0805 SMD CRCW08056R80JNTA
RES 6.8ohm 1/8W 5% 0805 SMD

RES 6.8ohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 6.8 5% 200 Rt1 Rohs Compliant Vishay - 49P1467 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.8 5% 200 Rt1 Rohs Compliant Vishay
49P1467
Crcw0805 6.8 5% 200 Rt1 Rohs Compliant Vishay 49P1467
CRCW0805 6.8 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 6.8 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R80JNTA-ND CRCW08056R80JNTA 49P1467
Product Name Chip Resistor - Surface Mount RES 6.8 OHM 1/8W 5% 0805 SMD Crcw0805 6.8 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details