Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 6.8 Ohms
Tolerance: ±5%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
RES 6.8ohm .33W 5% 0805 SMD
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08056R80JNEAHP | CRCW08056R80JNEAHP-ND | |
| Product Name | Resistors Chip Resistor - Surface Mount | RES 6.8 OHM .33W 5% 0805 SMD | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.3300 watts | 0.5000 watts |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |