Vishay Precision Group CRCW08056R80FKTA CRCW08056R80FKTA

Description
CRCW08056R80FKTA
Request a Quote Datasheet
Description
CRCW08056R80FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08056R80FKTA - CRCW08056R80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056R80FKTA
CRCW08056R80FKTA
CRCW08056R80FKTA CRCW08056R80FKTA
CRCW08056R80FKTA

CRCW08056R80FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R80FKTA-ND
Chip Resistor - Surface Mount CRCW08056R80FKTA-ND
6.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6R8, 1%, 0.125W, 0805; Resistance Vishay - 97C7878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 1%, 0.125W, 0805; Resistance Vishay
97C7878
Res, Thick Film, 6R8, 1%, 0.125W, 0805; Resistance Vishay 97C7878
RES, THICK FILM, 6R8, 1%, 0.125W, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 6R8, 1%, 0.125W, 0805; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R80FKTA CRCW08056R80FKTA-ND 97C7878
Product Name CRCW08056R80FKTA Chip Resistor - Surface Mount Res, Thick Film, 6R8, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details