The Vishay D12/CRCW0805 e3 resistor is a thick film chip resistor designed for high reliability and stability in various electronic applications, including automotive, telecommunications, and industrial sectors. It features a resistance value of 6.8 ohms with a tolerance of ±1%, and a power rating of 0.125W. The component is AEC-Q200 qualified, ensuring it meets stringent automotive standards. This resistor operates effectively within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 150V. The temperature coefficient of resistance (TCR) is ±100 ppm/K, indicating minimal resistance change with temperature variations. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers may consider this resistor for applications requiring precise resistance values and high reliability under varying environmental conditions.
6.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
6.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
6.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 6R8, 1%, 0.125W, 0805, REEL; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, AEC-Q200, 6R8, 1%, 0.125W, 0805 ROHS COMPLIANT: YES
RES SMD 6.8 OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-6.80CCCT-ND | CRCW08056R80FKEA | 53K0397 | 84AH5288 | CRCW08056R80FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:6.8ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Res, Thick Film, 6R8, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Aec-Q200, 6R8, 1%, 0.125W, 0805 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 | ||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms |