Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.65ohms 1% CRCW08056R65FT

Description
Thick Film Resistors - SMD 1/8watt 6.65ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/8watt 6.65ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.65ohms 1% - CRCW08056R65FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.65ohms 1%
CRCW08056R65FT
Thick Film Resistors - SMD 1/8watt 6.65ohms 1% CRCW08056R65FT
Thick Film Resistors - SMD 1/8watt 6.65ohms 1%

Thick Film Resistors - SMD 1/8watt 6.65ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056R65FT
Product Name Thick Film Resistors - SMD 1/8watt 6.65ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details