Vishay Intertechnology, Inc. RES-6.49 0.1W 1% THICK FILM CRCW08056R49FRT1

Description
RES-6.49 0.1W 1% THICK FILM
Request a Quote
Description
RES-6.49 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-6.49 0.1W 1% THICK FILM - CRCW08056R49FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-6.49 0.1W 1% THICK FILM
CRCW08056R49FRT1
RES-6.49 0.1W 1% THICK FILM CRCW08056R49FRT1
RES-6.49 0.1W 1% THICK FILM

RES-6.49 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056R49FRT1
Product Name RES-6.49 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details