Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08056R49FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW08056R49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW08056R49FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08056R49FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R49FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R49FKTA-ND
Chip Resistor - Surface Mount CRCW08056R49FKTA-ND
6.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.49 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.49 Ohm, 125Mw, 1%; Resistance Vishay - 07J5252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.49 Ohm, 125Mw, 1%; Resistance Vishay
07J5252
Resistor, Thick Film, 6.49 Ohm, 125Mw, 1%; Resistance Vishay 07J5252
RESISTOR, THICK FILM, 6.49 OHM, 125mW, 1%; Resistance:6.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.49 OHM, 125mW, 1%; Resistance:6.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R49FKTA CRCW08056R49FKTA-ND 07J5252
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.49ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 6.49 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers