RES 6.49ohm .33W 1% 0805 SMD
6.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 6.49 OHM 1% 1/2W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW08056R49FKEAHP | CRCW08056R49FKEAHP-ND | CRCW08056R49FKEAHP |
| Product Name | RES 6.49 OHM .33W 1% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Resistance Range | 6.49 ohms | 6.49 ohms | 6.49 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.3300 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |