Vishay Intertechnology, Inc. RES 6.34 OHM 1/8W 1% 0805 SMD CRCW08056R34FNTA

Description
RES 6.34ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 6.34ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1/8W 1% 0805 SMD - CRCW08056R34FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/8W 1% 0805 SMD
CRCW08056R34FNTA
RES 6.34 OHM 1/8W 1% 0805 SMD CRCW08056R34FNTA
RES 6.34ohm 1/8W 1% 0805 SMD

RES 6.34ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R34FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R34FNTA-ND
Chip Resistor - Surface Mount CRCW08056R34FNTA-ND
6.34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056R34FNTA CRCW08056R34FNTA-ND
Product Name RES 6.34 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details