Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056R34FKEAHP

Description
6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056R34FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R34FKEAHP-ND
Chip Resistor - Surface Mount CRCW08056R34FKEAHP-ND
6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.34 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 6.34 OHM .33W 1% 0805 SMD - CRCW08056R34FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM .33W 1% 0805 SMD
CRCW08056R34FKEAHP
RES 6.34 OHM .33W 1% 0805 SMD CRCW08056R34FKEAHP
RES 6.34ohm .33W 1% 0805 SMD

RES 6.34ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R34FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056R34FKEAHP
Chip Resistor - Surface Mount CRCW08056R34FKEAHP
RES SMD 6.34 OHM 1% 1/2W 0805

RES SMD 6.34 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08056R34FKEAHP-ND CRCW08056R34FKEAHP CRCW08056R34FKEAHP
Product Name Chip Resistor - Surface Mount RES 6.34 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details