Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.2ohms 5% CRCW08056R20JNEB

Description
Thick Film Resistors - SMD 1/8watt 6.2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.2ohms 5% - CRCW08056R20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.2ohms 5%
CRCW08056R20JNEB
Thick Film Resistors - SMD 1/8watt 6.2ohms 5% CRCW08056R20JNEB
Thick Film Resistors - SMD 1/8watt 6.2ohms 5%

Thick Film Resistors - SMD 1/8watt 6.2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R20JNEB-ND
Chip Resistor - Surface Mount CRCW08056R20JNEB-ND
6.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 6R2 5% Et5 E3 Rohs Compliant Vishay - 49P1455 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 6R2 5% Et5 E3 Rohs Compliant Vishay
49P1455
D12/crcw0805 200 6R2 5% Et5 E3 Rohs Compliant Vishay 49P1455
D12/CRCW0805 200 6R2 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 6R2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R20JNEB CRCW08056R20JNEB-ND 49P1455
Product Name Thick Film Resistors - SMD 1/8watt 6.2ohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 6R2 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers