Vishay Intertechnology, Inc. RES 6.20 OHM 1/8W 1% 0805 SMD CRCW08056R20FNTA

Description
RES 6.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 6.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM 1/8W 1% 0805 SMD - CRCW08056R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 1/8W 1% 0805 SMD
CRCW08056R20FNTA
RES 6.20 OHM 1/8W 1% 0805 SMD CRCW08056R20FNTA
RES 6.20ohm 1/8W 1% 0805 SMD

RES 6.20ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R20FNTA-ND
Chip Resistor - Surface Mount CRCW08056R20FNTA-ND
6.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056R20FNTA CRCW08056R20FNTA-ND
Product Name RES 6.20 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details