Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056R20FKEAHP

Description
6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056R20FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056R20FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08056R20FKEAHPTR-ND
6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056R20FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056R20FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08056R20FKEAHPDKR-ND
RES SMD 6.2 OHM 1% 1/2W 0805

RES SMD 6.2 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056R20FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056R20FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08056R20FKEAHPCT-ND
RES SMD 6.2 OHM 1% 1/2W 0805

RES SMD 6.2 OHM 1% 1/2W 0805

Buy Now Datasheet
RES 6.20 OHM .33W 1% 0805 SMD - CRCW08056R20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM .33W 1% 0805 SMD
CRCW08056R20FKEAHP
RES 6.20 OHM .33W 1% 0805 SMD CRCW08056R20FKEAHP
RES 6.20ohm .33W 1% 0805 SMD

RES 6.20ohm .33W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08056R20FKEAHPTR-ND CRCW08056R20FKEAHP
Product Name Chip Resistor - Surface Mount RES 6.20 OHM .33W 1% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers