Vishay Precision Group Chip Resistor - Surface Mount CRCW08056R19FKEC

Description
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056R19FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R19FKEC-ND
Chip Resistor - Surface Mount CRCW08056R19FKEC-ND
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 6R19 1% Et6 E3 Rohs Compliant Vishay - 49P1449 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 6R19 1% Et6 E3 Rohs Compliant Vishay
49P1449
D12/crcw0805 100 6R19 1% Et6 E3 Rohs Compliant Vishay 49P1449
D12/CRCW0805 100 6R19 1% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 100 6R19 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08056R19FKEC-ND 49P1449
Product Name Chip Resistor - Surface Mount D12/crcw0805 100 6R19 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers