Vishay Precision Group Chip Resistor - Surface Mount CRCW08056R19FKEA

Description
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.19CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19CCCT-ND
Chip Resistor - Surface Mount 541-6.19CCCT-ND
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19CCDKR-ND
Chip Resistor - Surface Mount 541-6.19CCDKR-ND
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19CCTR-ND
Chip Resistor - Surface Mount 541-6.19CCTR-ND
6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.19 OHM 1/8W 1% 0805 SMD - CRCW08056R19FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/8W 1% 0805 SMD
CRCW08056R19FKEA
RES 6.19 OHM 1/8W 1% 0805 SMD CRCW08056R19FKEA
RES 6.19ohm 1/8W 1% 0805 SMD

RES 6.19ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08056R19FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08056R19FKEA
Resistors - Chip Resistor - Surface Mount CRCW08056R19FKEA
RES SMD 6.19 OHM 1% 1/8W 0805

RES SMD 6.19 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R19FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056R19FKEA
Chip Resistor - Surface Mount CRCW08056R19FKEA
RES SMD 6.19 OHM 1% 1/8W 0805

RES SMD 6.19 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4613
Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4613
RES, THICK FILM, 6R19, 1%, 0.125W, 0805, REEL; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6R19, 1%, 0.125W, 0805, REEL; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-6.19CCCT-ND CRCW08056R19FKEA CRCW08056R19FKEA CRCW08056R19FKEA 42K4613
Product Name Chip Resistor - Surface Mount RES 6.19 OHM 1/8W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6R19, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details