Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm CRCW08056R04FNEB

Description
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm - CRCW08056R04FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm
CRCW08056R04FNEB
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm CRCW08056R04FNEB
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R04FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R04FNEB-ND
Chip Resistor - Surface Mount CRCW08056R04FNEB-ND
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056R04FNEB CRCW08056R04FNEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details