Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056R04FNEA

Description
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056R04FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056R04FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08056R04FNEATR-ND
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056R04FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056R04FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056R04FNEADKR-ND
RES SMD 6.04 OHM 1% 1/8W 0805

RES SMD 6.04 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056R04FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056R04FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08056R04FNEACT-ND
RES SMD 6.04 OHM 1% 1/8W 0805

RES SMD 6.04 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm - CRCW08056R04FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm
CRCW08056R04FNEA
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm CRCW08056R04FNEA
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08056R04FNEATR-ND CRCW08056R04FNEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 6.04ohms 1% 200ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers