Vishay Intertechnology, Inc. CRCW08056R04FKTA CRCW08056R04FKTA

Description
CRCW08056R04FKTA
Request a Quote Datasheet
Description
CRCW08056R04FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08056R04FKTA - CRCW08056R04FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056R04FKTA
CRCW08056R04FKTA
CRCW08056R04FKTA CRCW08056R04FKTA
CRCW08056R04FKTA

CRCW08056R04FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056R04FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056R04FKTA-ND
Chip Resistor - Surface Mount CRCW08056R04FKTA-ND
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056R04FKTA CRCW08056R04FKTA-ND
Product Name CRCW08056R04FKTA Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details