Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.04ohms 1% CRCW08056R04FKEA

Description
Thick Film Resistors - SMD 1/8watt 6.04ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.04ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% - CRCW08056R04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.04ohms 1%
CRCW08056R04FKEA
Thick Film Resistors - SMD 1/8watt 6.04ohms 1% CRCW08056R04FKEA
Thick Film Resistors - SMD 1/8watt 6.04ohms 1%

Thick Film Resistors - SMD 1/8watt 6.04ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.04CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04CCCT-ND
Chip Resistor - Surface Mount 541-6.04CCCT-ND
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04CCDKR-ND
Chip Resistor - Surface Mount 541-6.04CCDKR-ND
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04CCTR-ND
Chip Resistor - Surface Mount 541-6.04CCTR-ND
6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6R04, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R04, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4612
Res, Thick Film, 6R04, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4612
RES, THICK FILM, 6R04, 1%, 0.125W, 0805, REEL; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6R04, 1%, 0.125W, 0805, REEL; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056R04FKEA 541-6.04CCCT-ND 42K4612
Product Name Thick Film Resistors - SMD 1/8watt 6.04ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 6R04, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details