Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.98 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08056M98FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.98 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.98 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.98 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.98 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4747
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.98 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4747
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.98 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.98 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 29AC3752 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC3752
Resistance Vishay 29AC3752
Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4747 29AC3752
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.98 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details