Vishay Intertechnology, Inc. RES 6.81M OHM 1/8W 1% 0805 SMD CRCW08056M81FKTA

Description
RES 6.81Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 6.81Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/8W 1% 0805 SMD - CRCW08056M81FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/8W 1% 0805 SMD
CRCW08056M81FKTA
RES 6.81M OHM 1/8W 1% 0805 SMD CRCW08056M81FKTA
RES 6.81Mohm 1/8W 1% 0805 SMD

RES 6.81Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M81FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M81FKTA-ND
Chip Resistor - Surface Mount CRCW08056M81FKTA-ND
6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056M81FKTA CRCW08056M81FKTA-ND
Product Name RES 6.81M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details