Vishay Precision Group Chip Resistor - Surface Mount CRCW08056M81FKEA

Description
6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056M81FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056M81FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08056M81FKEACT-ND
6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056M81FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056M81FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08056M81FKEATR-ND
6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056M81FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056M81FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056M81FKEADKR-ND
6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08056M81FKEA - CRCW08056M81FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056M81FKEA
CRCW08056M81FKEA
CRCW08056M81FKEA CRCW08056M81FKEA
CRCW08056M81FKEA

CRCW08056M81FKEA

Supplier's Site
Res, Thick Film, 6M81, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M81, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0386
Res, Thick Film, 6M81, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0386
RES, THICK FILM, 6M81, 1%, 0.125W, 0805, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M81, 1%, 0.125W, 0805, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6M81, 1%, 0.125W, 0805; Resistance Vishay - 53K0385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M81, 1%, 0.125W, 0805; Resistance Vishay
53K0385
Res, Thick Film, 6M81, 1%, 0.125W, 0805; Resistance Vishay 53K0385
RES, THICK FILM, 6M81, 1%, 0.125W, 0805; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M81, 1%, 0.125W, 0805; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08056M81FKEACT-ND CRCW08056M81FKEA 53K0386
Product Name Chip Resistor - Surface Mount CRCW08056M81FKEA Res, Thick Film, 6M81, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details