Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% CRCW08056M80JNTA

Description
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% - CRCW08056M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%
CRCW08056M80JNTA
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% CRCW08056M80JNTA
Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%

Thick Film Resistors - SMD 1/8watt 6.8Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M80JNTA-ND
Chip Resistor - Surface Mount CRCW08056M80JNTA-ND
6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08056M80JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056M80JNTA
Chip Resistor - Surface Mount CRCW08056M80JNTA
RES SMD 6.8M OHM 5% 1/8W 0805

RES SMD 6.8M OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 6.8M 5% 200 Rt1 Rohs Compliant Vishay - 49P1442 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.8M 5% 200 Rt1 Rohs Compliant Vishay
49P1442
Crcw0805 6.8M 5% 200 Rt1 Rohs Compliant Vishay 49P1442
CRCW0805 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08056M80JNTA CRCW08056M80JNTA-ND CRCW08056M80JNTA 49P1442
Product Name Thick Film Resistors - SMD 1/8watt 6.8Mohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 6.8M 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 6.80E6 ohms 0.0068 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details