Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 6.8Mohms 1% CRCW08056M80FKTA

Description
Thick Film Resistors - SMD 1/8watt 6.8Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.8Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.8Mohms 1% - CRCW08056M80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.8Mohms 1%
CRCW08056M80FKTA
Thick Film Resistors - SMD 1/8watt 6.8Mohms 1% CRCW08056M80FKTA
Thick Film Resistors - SMD 1/8watt 6.8Mohms 1%

Thick Film Resistors - SMD 1/8watt 6.8Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M80FKTA-ND
Chip Resistor - Surface Mount CRCW08056M80FKTA-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 6.8M 1% 100 Rt1 Rohs Compliant Vishay - 49P1440 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.8M 1% 100 Rt1 Rohs Compliant Vishay
49P1440
Crcw0805 6.8M 1% 100 Rt1 Rohs Compliant Vishay 49P1440
CRCW0805 6.8M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 6.8M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056M80FKTA CRCW08056M80FKTA-ND 49P1440
Product Name Thick Film Resistors - SMD 1/8watt 6.8Mohms 1% Chip Resistor - Surface Mount Crcw0805 6.8M 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 6.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details