Vishay Precision Group Chip Resistor - Surface Mount CRCW08056M80FKEA

Description
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.80MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MCTR-ND
Chip Resistor - Surface Mount 541-6.80MCTR-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MCCT-ND
Chip Resistor - Surface Mount 541-6.80MCCT-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MCDKR-ND
Chip Resistor - Surface Mount 541-6.80MCDKR-ND
6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80M OHM 1/8W 1% 0805 SMD - CRCW08056M80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1/8W 1% 0805 SMD
CRCW08056M80FKEA
RES 6.80M OHM 1/8W 1% 0805 SMD CRCW08056M80FKEA
RES 6.80Mohm 1/8W 1% 0805 SMD

RES 6.80Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 6M8, 1%, 0.125W, 0805; Resistance Vishay - 51P0447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.125W, 0805; Resistance Vishay
51P0447
Res, Thick Film, 6M8, 1%, 0.125W, 0805; Resistance Vishay 51P0447
RES, THICK FILM, 6M8, 1%, 0.125W, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.125W, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6M8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 65J2234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.125W, 0805, Reel; Resistance Vishay
65J2234
Res, Thick Film, 6M8, 1%, 0.125W, 0805, Reel; Resistance Vishay 65J2234
RES, THICK FILM, 6M8, 1%, 0.125W, 0805, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.125W, 0805, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 6.8M OHM 1% 1/8W 0805 - 873-CRCW08056M80FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.8M OHM 1% 1/8W 0805
873-CRCW08056M80FKEA
RES SMD 6.8M OHM 1% 1/8W 0805 873-CRCW08056M80FKEA
RES SMD 6.8M OHM 1% 1/8W 0805

RES SMD 6.8M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-6.80MCTR-ND CRCW08056M80FKEA 51P0447 65J2234 873-CRCW08056M80FKEA
Product Name Chip Resistor - Surface Mount RES 6.80M OHM 1/8W 1% 0805 SMD Res, Thick Film, 6M8, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 6M8, 1%, 0.125W, 0805, Reel; Resistance Vishay RES SMD 6.8M OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers