Vishay Precision Group CRCW08056M65FKEA CRCW08056M65FKEA

Description
CRCW08056M65FKEA
Request a Quote Datasheet
Description
CRCW08056M65FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08056M65FKEA - CRCW08056M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056M65FKEA
CRCW08056M65FKEA
CRCW08056M65FKEA CRCW08056M65FKEA
CRCW08056M65FKEA

CRCW08056M65FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.65MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65MCTR-ND
Chip Resistor - Surface Mount 541-6.65MCTR-ND
6.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M65, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M65, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0384
Res, Thick Film, 6M65, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0384
RES, THICK FILM, 6M65, 1%, 0.125W, 0805, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M65, 1%, 0.125W, 0805, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4744
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4744
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08056M65FKEA 541-6.65MCTR-ND 53K0384 27W4744
Product Name CRCW08056M65FKEA Chip Resistor - Surface Mount Res, Thick Film, 6M65, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details