Vishay Intertechnology, Inc. RES 6.49M OHM 1/8W 1% 0805 SMD CRCW08056M49FKTA

Description
RES 6.49Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 6.49Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49M OHM 1/8W 1% 0805 SMD - CRCW08056M49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49M OHM 1/8W 1% 0805 SMD
CRCW08056M49FKTA
RES 6.49M OHM 1/8W 1% 0805 SMD CRCW08056M49FKTA
RES 6.49Mohm 1/8W 1% 0805 SMD

RES 6.49Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M49FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M49FKTA-ND
Chip Resistor - Surface Mount CRCW08056M49FKTA-ND
6.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.49Mohm, 125Mw, 1%; Resistance Vishay - 07J5284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.49Mohm, 125Mw, 1%; Resistance Vishay
07J5284
Resistor, Thick Film, 6.49Mohm, 125Mw, 1%; Resistance Vishay 07J5284
RESISTOR, THICK FILM, 6.49MOHM, 125mW, 1%; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.49MOHM, 125mW, 1%; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056M49FKTA CRCW08056M49FKTA-ND 07J5284
Product Name RES 6.49M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 6.49Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6.49E6 ohms 6.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers