Vishay Precision Group Chip Resistor - Surface Mount CRCW08056M34FKEA

Description
6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.34MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34MCCT-ND
Chip Resistor - Surface Mount 541-6.34MCCT-ND
6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34MCDKR-ND
Chip Resistor - Surface Mount 541-6.34MCDKR-ND
6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34MCTR-ND
Chip Resistor - Surface Mount 541-6.34MCTR-ND
6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:6.34Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08056M34FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.34Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08056M34FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.34Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08056M34FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.34Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.34Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08056M34FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08056M34FKEA
Resistors - Chip Resistor - Surface Mount CRCW08056M34FKEA
RES SMD 6.34M OHM 1% 1/8W 0805

RES SMD 6.34M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 6M34, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M34, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0380
Res, Thick Film, 6M34, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0380
RES, THICK FILM, 6M34, 1%, 0.125W, 0805, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M34, 1%, 0.125W, 0805, REEL; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4742 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4742
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4742
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-6.34MCCT-ND CRCW08056M34FKEA CRCW08056M34FKEA 53K0380 27W4742
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:6.34Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6M34, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details