Vishay Intertechnology, Inc. RES 6.2M OHM 1/8W 5% 0805 SMD CRCW08056M20JNTA

Description
RES 6.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 6.2Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 1/8W 5% 0805 SMD - CRCW08056M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/8W 5% 0805 SMD
CRCW08056M20JNTA
RES 6.2M OHM 1/8W 5% 0805 SMD CRCW08056M20JNTA
RES 6.2Mohm 1/8W 5% 0805 SMD

RES 6.2Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M20JNTA-ND
Chip Resistor - Surface Mount CRCW08056M20JNTA-ND
6.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 6.2M 5% 200 Rt1 Rohs Compliant Vishay - 49P1435 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.2M 5% 200 Rt1 Rohs Compliant Vishay
49P1435
Crcw0805 6.2M 5% 200 Rt1 Rohs Compliant Vishay 49P1435
CRCW0805 6.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 6.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056M20JNTA
Chip Resistor - Surface Mount CRCW08056M20JNTA
RES SMD 6.2M OHM 5% 1/8W 0805

RES SMD 6.2M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08056M20JNTA CRCW08056M20JNTA-ND 49P1435 CRCW08056M20JNTA
Product Name RES 6.2M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 6.2M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 6.20E6 ohms 6.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers