Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056M20FKTA

Description
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08056M20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M20FKTA-ND
Chip Resistor - Surface Mount CRCW08056M20FKTA-ND
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20M OHM 1/8W 1% 0805 SMD - CRCW08056M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/8W 1% 0805 SMD
CRCW08056M20FKTA
RES 6.20M OHM 1/8W 1% 0805 SMD CRCW08056M20FKTA
RES 6.20Mohm 1/8W 1% 0805 SMD

RES 6.20Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 6.2M 1% 100 Rt1 Rohs Compliant Vishay - 19P7672 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.2M 1% 100 Rt1 Rohs Compliant Vishay
19P7672
Crcw0805 6.2M 1% 100 Rt1 Rohs Compliant Vishay 19P7672
CRCW0805 6.2M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 6.2M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056M20FKTA-ND CRCW08056M20FKTA 19P7672
Product Name Chip Resistor - Surface Mount RES 6.20M OHM 1/8W 1% 0805 SMD Crcw0805 6.2M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details