Vishay Precision Group Chip Resistor - Surface Mount CRCW08056M20FKEA

Description
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.20MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MCDKR-ND
Chip Resistor - Surface Mount 541-6.20MCDKR-ND
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MCTR-ND
Chip Resistor - Surface Mount 541-6.20MCTR-ND
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MCCT-ND
Chip Resistor - Surface Mount 541-6.20MCCT-ND
6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20M OHM 1/8W 1% 0805 SMD - CRCW08056M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/8W 1% 0805 SMD
CRCW08056M20FKEA
RES 6.20M OHM 1/8W 1% 0805 SMD CRCW08056M20FKEA
RES 6.20Mohm 1/8W 1% 0805 SMD

RES 6.20Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056M20FKEA
Chip Resistor - Surface Mount CRCW08056M20FKEA
RES SMD 6.2M OHM 1% 1/8W 0805

RES SMD 6.2M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 6M2, 1%, 0.125W, 0805; Resistance Vishay - 51P0445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M2, 1%, 0.125W, 0805; Resistance Vishay
51P0445
Res, Thick Film, 6M2, 1%, 0.125W, 0805; Resistance Vishay 51P0445
RES, THICK FILM, 6M2, 1%, 0.125W, 0805; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 6M2, 1%, 0.125W, 0805; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6M2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M2, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3748
Res, Thick Film, 6M2, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3748
RES, THICK FILM, 6M2, 1%, 0.125W, 0805, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M2, 1%, 0.125W, 0805, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-6.20MCDKR-ND CRCW08056M20FKEA CRCW08056M20FKEA 51P0445 47P3748
Product Name Chip Resistor - Surface Mount RES 6.20M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M2, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 6M2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers