Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08056M19FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08056M19FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08056M19FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08056M19FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056M19FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056M19FKTA-ND
Chip Resistor - Surface Mount CRCW08056M19FKTA-ND
6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056M19FKTA CRCW08056M19FKTA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.19Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers