Vishay Precision Group Chip Resistor - Surface Mount CRCW08056M04FKEA

Description
6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.04MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04MCCT-ND
Chip Resistor - Surface Mount 541-6.04MCCT-ND
6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04MCTR-ND
Chip Resistor - Surface Mount 541-6.04MCTR-ND
6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04MCDKR-ND
Chip Resistor - Surface Mount 541-6.04MCDKR-ND
6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08056M04FKEA - CRCW08056M04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056M04FKEA
CRCW08056M04FKEA
CRCW08056M04FKEA CRCW08056M04FKEA
CRCW08056M04FKEA

CRCW08056M04FKEA

Supplier's Site
Res, Thick Film, 6M04, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0376
Res, Thick Film, 6M04, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0376
RES, THICK FILM, 6M04, 1%, 0.125W, 0805, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.125W, 0805, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M04, 1%, 0.125W, 0805; Resistance Vishay - 53K0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.125W, 0805; Resistance Vishay
53K0375
Res, Thick Film, 6M04, 1%, 0.125W, 0805; Resistance Vishay 53K0375
RES, THICK FILM, 6M04, 1%, 0.125W, 0805; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.125W, 0805; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-6.04MCCT-ND CRCW08056M04FKEA 53K0376
Product Name Chip Resistor - Surface Mount CRCW08056M04FKEA Res, Thick Film, 6M04, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details