Vishay Precision Group Chip Resistor - Surface Mount CRCW08056K98FKEA

Description
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.98KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KCTR-ND
Chip Resistor - Surface Mount 541-6.98KCTR-ND
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KCDKR-ND
Chip Resistor - Surface Mount 541-6.98KCDKR-ND
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KCCT-ND
Chip Resistor - Surface Mount 541-6.98KCCT-ND
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.98K OHM 1/8W 1% 0805 SMD - CRCW08056K98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/8W 1% 0805 SMD
CRCW08056K98FKEA
RES 6.98K OHM 1/8W 1% 0805 SMD CRCW08056K98FKEA
RES 6.98Kohm 1/8W 1% 0805 SMD

RES 6.98Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056K98FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056K98FKEA
Chip Resistor - Surface Mount CRCW08056K98FKEA
RES SMD 6.98K OHM 1% 1/8W 0805

RES SMD 6.98K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 6K98, 1%, 0.125W, 0805; Resistance Vishay - 53K0374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.125W, 0805; Resistance Vishay
53K0374
Res, Thick Film, 6K98, 1%, 0.125W, 0805; Resistance Vishay 53K0374
RES, THICK FILM, 6K98, 1%, 0.125W, 0805; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.125W, 0805; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K98, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4611
Res, Thick Film, 6K98, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4611
RES, THICK FILM, 6K98, 1%, 0.125W, 0805, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.125W, 0805, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-6.98KCTR-ND CRCW08056K98FKEA CRCW08056K98FKEA 53K0374
Product Name Chip Resistor - Surface Mount RES 6.98K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K98, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers