Vishay Precision Group Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm CRCW08056K81FKTA

Description
Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm - CRCW08056K81FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm
CRCW08056K81FKTA
Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm CRCW08056K81FKTA
Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08056K81FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K81FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08056K81FKTACT-ND
RES SMD 6.81K OHM 1% 1/8W 0805

RES SMD 6.81K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K81FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K81FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08056K81FKTATR-ND
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K81FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K81FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K81FKTADKR-ND
RES SMD 6.81K OHM 1% 1/8W 0805

RES SMD 6.81K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 6K81, 1%, 0.125W, 0805; Resistance Vishay - 50B2708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.125W, 0805; Resistance Vishay
50B2708
Res, Thick Film, 6K81, 1%, 0.125W, 0805; Resistance Vishay 50B2708
RES, THICK FILM, 6K81, 1%, 0.125W, 0805; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K81, 1%, 0.125W, 0805; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056K81FKTA 541-CRCW08056K81FKTACT-ND 50B2708
Product Name Thick Film Resistors - SMD 1/8watt 6.81Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details