The Vishay Thick Film Resistor, part number 53K0373, features a resistance value of 6.81 kΩ with a tolerance of ±1%. It has a power rating of 0.125W and is packaged in a compact 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environments. This product is RoHS compliant, aligning with environmental standards.
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film ResistorSeries:CRCW;
RES SMD 6.81K OHM 1% 1/8W 0805
RES, THICK FILM, 6K81, 1%, 0.125W, 0805, REEL; Resistance:6.81kohm;
RES, THICK FILM, 6K81, 1%, 0.125W, 0805; Resistance:6.81kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-6.81KCDKR-ND | CRCW08056K81FKEA | CRCW08056K81FKEA | 42K4610 | 61M5515 |
| Product Name | Chip Resistor - Surface Mount | Thick Film ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Res, Thick Film, 6K81, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |