Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW08056K80JNTB

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW08056K80JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW08056K80JNTB
Resistor-Fixed-Single-Surface-Mount CRCW08056K80JNTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056K80JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056K80JNTB-ND
Chip Resistor - Surface Mount CRCW08056K80JNTB-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 6.8K 5% 200 Rt5 Rohs Compliant Vishay - 49P1426 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 6.8K 5% 200 Rt5 Rohs Compliant Vishay
49P1426
Crcw0805 6.8K 5% 200 Rt5 Rohs Compliant Vishay 49P1426
CRCW0805 6.8K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0805 6.8K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056K80JNTB CRCW08056K80JNTB-ND 49P1426
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw0805 6.8K 5% 200 Rt5 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details