Vishay Precision Group Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% CRCW08056K80JNTA

Description
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% - CRCW08056K80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%
CRCW08056K80JNTA
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% CRCW08056K80JNTA
Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%

Thick Film Resistors - SMD 1/8watt 6.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056K80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08056K80JNTA-ND
Chip Resistor - Surface Mount CRCW08056K80JNTA-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay - 66F9038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay
66F9038
Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay 66F9038
RES, THICK FILM, 6K8, 5%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K8, 5%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08056K80JNTA CRCW08056K80JNTA-ND 66F9038
Product Name Thick Film Resistors - SMD 1/8watt 6.8Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details