Vishay Intertechnology, Inc. RES 6K8 5% SMT 0805 CRCW08056K80JNEALF

Description
RES 6K8 5% SMT 0805
Request a Quote
Description
RES 6K8 5% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6K8 5% SMT 0805 - CRCW08056K80JNEALF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K8 5% SMT 0805
CRCW08056K80JNEALF
RES 6K8 5% SMT 0805 CRCW08056K80JNEALF
RES 6K8 5% SMT 0805

RES 6K8 5% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08056K80JNEALF
Product Name RES 6K8 5% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details