Vishay Intertechnology, Inc. RES 6.8K OHM .33W 5% 0805 SMD CRCW08056K80JNEAHP

Description
RES 6.8Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 6.8Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM .33W 5% 0805 SMD - CRCW08056K80JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM .33W 5% 0805 SMD
CRCW08056K80JNEAHP
RES 6.8K OHM .33W 5% 0805 SMD CRCW08056K80JNEAHP
RES 6.8Kohm .33W 5% 0805 SMD

RES 6.8Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08056K80JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80JNEAHPDKR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80JNEAHPTR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08056K80JNEAHPCT-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08056K80JNEAHP 541-CRCW08056K80JNEAHPDKR-ND
Product Name RES 6.8K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details