Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08056K80JNEAC

Description
RES 6.8K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES 6.8K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056K80JNEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80JNEACCT-ND
Chip Resistor - Surface Mount 541-CRCW08056K80JNEACCT-ND
RES 6.8K OHM 5% 1/8W 0805

RES 6.8K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80JNEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80JNEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80JNEACDKR-ND
RES 6.8K OHM 5% 1/8W 0805

RES 6.8K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80JNEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80JNEACTR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80JNEACTR-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW08056K80JNEACCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers