Vishay Precision Group RES,0805,5%,.1W,THK,6.8K CRCW08056K80JNEA

Description
RES,0805,5%,.1W,THK, 6.8K
Request a Quote Datasheet
Description
RES,0805,5%,.1W,THK, 6.8K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,0805,5%,.1W,THK,6.8K - CRCW08056K80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,0805,5%,.1W,THK,6.8K
CRCW08056K80JNEA
RES,0805,5%,.1W,THK,6.8K CRCW08056K80JNEA
RES,0805,5%,.1W,THK, 6.8K

RES,0805,5%,.1W,THK,6.8K

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KACT-ND
Chip Resistor - Surface Mount 541-6.8KACT-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KATR-ND
Chip Resistor - Surface Mount 541-6.8KATR-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KADKR-ND
Chip Resistor - Surface Mount 541-6.8KADKR-ND
6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay - 23K2534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay
23K2534
Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay 23K2534
RES, THICK FILM, 6K8, 5%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Vishay - 59M8586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Vishay
59M8586
Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Vishay 59M8586
RES, THICK FILM, 6K8, 5%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.125W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08056K80JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08056K80JNEA
Chip Resistor - Surface Mount CRCW08056K80JNEA
RES SMD 6.8K OHM 5% 1/8W 0805

RES SMD 6.8K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08056K80JNEA 541-6.8KACT-ND 23K2534 59M8586 CRCW08056K80JNEA
Product Name RES,0805,5%,.1W,THK,6.8K Chip Resistor - Surface Mount Res, Thick Film, 6K8, 5%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 6K8, 5%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details