Vishay Precision Group Chip Resistor - Surface Mount CRCW08056K80FKTA

Description
RES SMD 6.8K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 6.8K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056K80FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80FKTADKR-ND
RES SMD 6.8K OHM 1% 1/8W 0805

RES SMD 6.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08056K80FKTACT-ND
RES SMD 6.8K OHM 1% 1/8W 0805

RES SMD 6.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80FKTATR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08056K80FKTA - CRCW08056K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08056K80FKTA
CRCW08056K80FKTA
CRCW08056K80FKTA CRCW08056K80FKTA
CRCW08056K80FKTA

CRCW08056K80FKTA

Supplier's Site
Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5292
Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5292
RES, THICK FILM, 6K8, 1%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K8, 1%, 0.125W, 0805, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08056K80FKTADKR-ND CRCW08056K80FKTA 07J5292
Product Name Chip Resistor - Surface Mount CRCW08056K80FKTA Res, Thick Film, 6K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details