Vishay Precision Group Chip Resistor - Surface Mount CRCW08056K80FKEAHP

Description
6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08056K80FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80FKEAHPDKR-ND
6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08056K80FKEAHPCT-ND
6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08056K80FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08056K80FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08056K80FKEAHPTR-ND
6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 6.80K OHM .33W 1% 0805 SMD - CRCW08056K80FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM .33W 1% 0805 SMD
CRCW08056K80FKEAHP
RES 6.80K OHM .33W 1% 0805 SMD CRCW08056K80FKEAHP
RES 6.80Kohm .33W 1% 0805 SMD

RES 6.80Kohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4802 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4802
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4802
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 6.8 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 6.8 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08056K80FKEAHPDKR-ND CRCW08056K80FKEAHP 41R4802
Product Name Chip Resistor - Surface Mount RES 6.80K OHM .33W 1% 0805 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 6.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details